Samtec Inc. Pin & Socket Connectors FFSD-17-D-10.50-01-N

Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote
Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 34 Conductor, 10.5", Grey, features a double row female IDC assembly with a connector pitch of 1.27mm. It is constructed with 30 AWG stranded wire, tinned and insulated with gray PVC. The assembly is designed to be RoHS compliant and is 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. The strain relief is capable of withstanding a straight pull of 5 lbs (22N). This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 34 Conductor, 10.5", Grey, features a double row female IDC assembly with a connector pitch of 1.27mm. It is constructed with 30 AWG stranded wire, tinned and insulated with gray PVC. The assembly is designed to be RoHS compliant and is 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. The strain relief is capable of withstanding a straight pull of 5 lbs (22N). This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FFSD-17-D-10.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FFSD-17-D-10.50-01-N
Pin & Socket Connectors FFSD-17-D-10.50-01-N
.050 Tiger Eye Cost-Effective Reliable S

.050 Tiger Eye Cost-Effective Reliable S

Buy Now
Cable Assembly, Idc, 34 Conductor, 10.5, Grey; Connector Type A Samtec - 84T3467 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 10.5, Grey; Connector Type A Samtec
84T3467
Cable Assembly, Idc, 34 Conductor, 10.5, Grey; Connector Type A Samtec 84T3467
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 10.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:10.5"; Cable Length - Metric:267mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 10.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:10.5"; Cable Length - Metric:267mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-17-D-10.50-01-N 84T3467
Product Name Pin & Socket Connectors Cable Assembly, Idc, 34 Conductor, 10.5, Grey; Connector Type A Samtec
Cable Length 0.8760 ft (2.67 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details