Qualtek Electronics Corp. Power, Line Cables and Extension Cords 315008-01

Description
9.84' (3.00m) Power Cord Black IEC 320-C13 To Cable SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black IEC 320-C13 To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q129-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q129-ND
Power, Line Cables and Extension Cords Q129-ND
9.84' (3.00m) Power Cord Black IEC 320-C13 To Cable SJT

9.84' (3.00m) Power Cord Black IEC 320-C13 To Cable SJT

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 315008-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
315008-01
Assembly Cable, Molded Power Cords & Cables 315008-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
POWER CORD, 9'10
Fort Worth, TX, USA
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE
70133292
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE 70133292
POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE

POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE

Supplier's Site
Power Cord, Iec C13-Free End, 3M, 10A; Connector Type A Qualtek Electronics - 17B6567 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Free End, 3M, 10A; Connector Type A Qualtek Electronics
17B6567
Power Cord, Iec C13-Free End, 3M, 10A; Connector Type A Qualtek Electronics 17B6567
POWER CORD, IEC C13-FREE END, 3M, 10A; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

POWER CORD, IEC C13-FREE END, 3M, 10A; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 315008-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
315008-01
Cable Assemblies - Power, Line Cables and Extension Cords 315008-01
CRD 18AWG IEC320-C13 - CBL 9.84'

CRD 18AWG IEC320-C13 - CBL 9.84'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q129-ND 315008-01 70133292 17B6567 315008-01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables POWER CORD, 9'10", 18AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE Power Cord, Iec C13-Free End, 3M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.83 ft (29.96 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type IEC 320-C13 C13 IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details