Samtec Inc. Cable Assemblies FFSD-15-D-10.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-15-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-15-D-10.00-01-N
Cable Assemblies FFSD-15-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 30 Conductor, 10, Grey; Connector Type A Samtec - 99P4387 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 10, Grey; Connector Type A Samtec
99P4387
Cable Assembly, Idc, 30 Conductor, 10, Grey; Connector Type A Samtec 99P4387
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 10In, 30Way Rohs Compliant Samtec - 69AJ0278 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 10In, 30Way Rohs Compliant Samtec
69AJ0278
Lead, 1.27Mm, Idc, 10In, 30Way Rohs Compliant Samtec 69AJ0278
LEAD, 1.27MM, IDC, 10IN, 30WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 10IN, 30WAY ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-15-D-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-15-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-15-D-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-15-D-10.00-01-N 99P4387 69AJ0278 FFSD-15-D-10.00-01-N
Product Name Cable Assemblies Cable Assembly, Idc, 30 Conductor, 10, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 10In, 30Way Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.8333 ft (2.54 dm) 0.8330 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Power, Line Cables and Extension Cords - Q925-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type BS1363A
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details