Samtec Inc. Cable Assemblies FFSD-07-D-12.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-07-D-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-07-D-12.00-01-N
Cable Assemblies FFSD-07-D-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 14 Conductor, 12, Grey; Connector Type A Samtec - 84T3449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 14 Conductor, 12, Grey; Connector Type A Samtec
84T3449
Cable Assembly, Idc, 14 Conductor, 12, Grey; Connector Type A Samtec 84T3449
CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 12", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 12", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 12In, 14Way Rohs Compliant Samtec - 73AJ5283 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 12In, 14Way Rohs Compliant Samtec
73AJ5283
Lead, 1.27Mm, Idc, 12In, 14Way Rohs Compliant Samtec 73AJ5283
LEAD, 1.27MM, IDC, 12IN, 14WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 12IN, 14WAY ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-07-D-12.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-07-D-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-07-D-12.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-07-D-12.00-01-N 84T3449 73AJ5283 FFSD-07-D-12.00-01-N
Product Name Cable Assemblies Cable Assembly, Idc, 14 Conductor, 12, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 12In, 14Way Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q346-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7, Right Angle
View Details
4 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details