Samtec Inc. Cable Assemblies FFSD-05-S-05.50-01-N

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-S-05.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-S-05.50-01-N
Cable Assemblies FFSD-05-S-05.50-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc-Free End, 10 Conductor, 5.5, Grey; Connector Type A Samtec - 99P2472 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 10 Conductor, 5.5, Grey; Connector Type A Samtec
99P2472
Cable Assembly, Idc-Free End, 10 Conductor, 5.5, Grey; Connector Type A Samtec 99P2472
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Positions; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-05-S-05.50-01-N 99P2472
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 10 Conductor, 5.5, Grey; Connector Type A Samtec
Cable Length 0.4593 ft (1.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length - 3023050-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details