Samtec Inc. Terminals EW-50-10-G-S-280

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-50-10-G-S-280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 39AC0183 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
39AC0183
Header, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 39AC0183
HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-50-10-G-S-280 39AC0183
Product Name Terminals Header, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-104-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details