Omnetics Connector Corporation Strip Connector Standards - Type Surface Mount A24001-010

Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet
Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Minneapolis, MN, United States
Strip Connector Standards - Type Surface Mount
A24001-010
Strip Connector Standards - Type Surface Mount A24001-010
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
  • Mating Pin & Socket models available
  • All sizes with 18" pre-wired leads
  • Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
  • All sizes Horizontal Surface Mount(Male Only)
  • Latches are factory installed
  • All sizes Soldercups (Female Only)
Supplier's Site Datasheet
Headers, Male Pins - 2262-A24001-010-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2262-A24001-010-ND
Headers, Male Pins 2262-A24001-010-ND
Connector Header Surface Mount, Right Angle 10 position

Connector Header Surface Mount, Right Angle 10 position

Buy Now Datasheet

Technical Specifications

  Omnetics Connector Corporation DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number A24001-010 2262-A24001-010-ND
Product Name Strip Connector Standards - Type Surface Mount Headers, Male Pins
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-021TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
D-Sub Connector Assemblies - 2262-A99354-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Nano Strip Connectors - A79022-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers