Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 1271

Description
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-1271-ND
Quick Connects, Quick Disconnect Connectors 36-1271-ND
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1380514-1271
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1380514-1271
Win Source Part Number: 1380514-1271 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Features: UL Approved Termination: Screw, Rivet, Stud Package: Bulk Contact Material: Brass Gender: Male Standard Package: 100 pcs Terminal Type: Angled - 45° Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Mounting Type: Board, Chassis ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380514-1271
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Features: UL Approved
Termination: Screw, Rivet, Stud
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 100 pcs
Terminal Type: Angled - 45°
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Mounting Type: Board, Chassis
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1271-ND 1380514-1271
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1379-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details