The Header, 2.54 mm, Through Hole, 28 Contacts (part number 38AC5734) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This component features two rows of contacts, making it suitable for various electronic configurations. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, ensuring durability and performance. The product is available with gold or tin plating options, with gold plating allowing for an operating temperature range of -55 °C to +125 °C, and tin plating supporting temperatures up to +105 °C. It is RoHS compliant and lead-free solderable for specific configurations. The header is part of a series that includes various tail lengths and stacking heights, providing flexibility for different design requirements. Engineers should consider this header for projects that require a robust and versatile connection solution.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Product Range:DW Series; No. of Contacts:28Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-14-08-G-D-315 | 38AC5734 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |