Keystone Electronics Corp. Shorting Plug .250" wide - Blue 1461L

Description
Part Number: 1461L Color: Blue Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1461L Color: Blue Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .250
New Hyde Park, NY, USA
Shorting Plug .250" wide - Blue
1461L
Shorting Plug .250" wide - Blue 1461L
Part Number: 1461L Color: Blue Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1461L

  • Color: Blue
  • Finish/Plating: Gold Plate
  • Length: .250 [6.4]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1461L
Product Name Shorting Plug .250" wide - Blue
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Relay Housing Header, Large - 686 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
2 Tabs Quick Fit Header - 7822 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
4 Tabs Low Profile Quick Fit Header - 7829 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details