Samsung Electronics Co., Ltd. Tantalum Capacitors - TCSCS1A475MAAR TCSCS1A475MAAR

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966641-TCSCS1A475MAA R Packaging: Tape and Reel Voltage Rating: 10 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Height: 1.6 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966641-TCSCS1A475MAA R Packaging: Tape and Reel Voltage Rating: 10 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Height: 1.6 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TCSCS1A475MAAR - 966641-TCSCS1A475MAAR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCSCS1A475MAAR
966641-TCSCS1A475MAAR
Tantalum Capacitors - TCSCS1A475MAAR 966641-TCSCS1A475MAAR
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966641-TCSCS1A475MAA R Packaging: Tape and Reel Voltage Rating: 10 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Height: 1.6 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966641-TCSCS1A475MAAR
Packaging: Tape and Reel
Voltage Rating: 10 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 6 Ω
Height: 1.6 mm
Dissipation Factor: 8 %
Categories: Tantalum Capacitors
Case / Package: 3216-18
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
SMD 4.7uF 10V 6 Ohm Capacitor
59-TCSCS1A475MAAR
SMD 4.7uF 10V 6 Ohm Capacitor 59-TCSCS1A475MAAR
Cap Tant Solid 4.7uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6 Ohm 125°C T/R Product overview: TCSCS1A475MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1A475MAAR can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6 Ohm 125°C T/R Product overview: TCSCS1A475MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1A475MAAR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 966641-TCSCS1A475MAAR 59-TCSCS1A475MAAR
Product Name Tantalum Capacitors - TCSCS1A475MAAR SMD 4.7uF 10V 6 Ohm Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details