Knowles Precision Devices Ceramic Capacitors 0402J2500100GHT

Description
MULTI-LAYERED CERAMIC CAPACITOR
Request a Quote Datasheet
Description
MULTI-LAYERED CERAMIC CAPACITOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0402J2500100GHTCT-ND
Ceramic Capacitors 1608-0402J2500100GHTCT-ND
MULTI-LAYERED CERAMIC CAPACITOR

MULTI-LAYERED CERAMIC CAPACITOR

Buy Now Datasheet
Ceramic Capacitors - 1608-0402J2500100GHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0402J2500100GHTDKR-ND
Ceramic Capacitors 1608-0402J2500100GHTDKR-ND
MULTI-LAYERED CERAMIC CAPACITOR

MULTI-LAYERED CERAMIC CAPACITOR

Buy Now Datasheet
Ceramic Capacitors - 1608-0402J2500100GHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0402J2500100GHTTR-ND
Ceramic Capacitors 1608-0402J2500100GHTTR-ND
MULTI-LAYERED CERAMIC CAPACITOR

MULTI-LAYERED CERAMIC CAPACITOR

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0402J2500100GHTCT-ND 1608-0402J2500100GHTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details