Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAUMS6

Description
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2184-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2184-2-ND
LED White Lighting 1510-2184-2-ND
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
LED White Lighting - 1510-2184-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2184-1-ND
LED White Lighting 1510-2184-1-ND
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238361-SPMWHT541ML5XAUMS6
Optoelectronics - LED Lighting - White 1238361-SPMWHT541ML5XAUMS6
Win Source Part Number: 1238361-SPMWHT541ML5 XAUMS6 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2184-2,1510-218 4-1,1510-2184-6 Base Product Number: SPMWHT541

Win Source Part Number: 1238361-SPMWHT541ML5XAUMS6
Category: Optoelectronics>LED Lighting - White
Series: LM561C
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm)
Lumens/Watt @ Current - Test: 201 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2184-2,1510-2184-1,1510-2184-6
Base Product Number: SPMWHT541

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2184-2-ND 1238361-SPMWHT541ML5XAUMS6
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Leads
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 1497-1350-1-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details