Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAPSS0

Description
LED LM561C COOL WHITE 6500K 5630
Request a Quote Datasheet
Description
LED LM561C COOL WHITE 6500K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541ML5XAPSS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561C COOL WHITE 6500K 5630

LED LM561C COOL WHITE 6500K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541ML5XAPSS0TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MY8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 572 to 590 nm (5720 to 5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details