OSRAM SYLVANIA, Inc. Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance 4058075106239

Description
LED LIGHT BAR, WARM WHT, 1500LM, 873MM; Light Colour:Warm White; Lumen Output:1500lm; Power Rating:15W; Supply Voltage:240VAC; Light Bar Length:873mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHT, 1500LM, 873MM; Light Colour:Warm White; Lumen Output:1500lm; Power Rating:15W; Supply Voltage:240VAC; Light Bar Length:873mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance
85AC2458
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance 85AC2458
LED LIGHT BAR, WARM WHT, 1500LM, 873MM; Light Colour:Warm White; Lumen Output:1500lm; Power Rating:15W; Supply Voltage:240VAC; Light Bar Length:873mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, WARM WHT, 1500LM, 873MM; Light Colour:Warm White; Lumen Output:1500lm; Power Rating:15W; Supply Voltage:240VAC; Light Bar Length:873mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2458
Product Name Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - SLI-343P8C3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
3 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details