Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT32BMD7YBVKS0

Description
Win Source Part Number: 1238603-SPMWHT32BMD7 YBVKS0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 52lm (46lm ~ 58lm) Lumens/Watt @ Current - Test: 136 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT32 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238603-SPMWHT32BMD7 YBVKS0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 52lm (46lm ~ 58lm) Lumens/Watt @ Current - Test: 136 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT32 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238603-SPMWHT32BMD7YBVKS0
Optoelectronics - LED Lighting - White 1238603-SPMWHT32BMD7YBVKS0
Win Source Part Number: 1238603-SPMWHT32BMD7 YBVKS0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 52lm (46lm ~ 58lm) Lumens/Watt @ Current - Test: 136 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT32 Product Status: Not For New Designs

Win Source Part Number: 1238603-SPMWHT32BMD7YBVKS0
Category: Optoelectronics>LED Lighting - White
Series: LM302C
Color: White, Warm
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 52lm (46lm ~ 58lm)
Lumens/Watt @ Current - Test: 136 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT32
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238603-SPMWHT32BMD7YBVKS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details