OSRAM Opto Semiconductors OSLON® Square LED GW CSSRM1.EC

Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2400 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 233 lm @ 3000 K, 85 °C Luminous efficacy: typ. 1.#INF lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available
Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2400 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 233 lm @ 3000 K, 85 °C Luminous efficacy: typ. 1.#INF lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

Suppliers

Company
Product
Description
Supplier Links
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® Square LED
GW CSSRM1.EC
OSLON® Square LED GW CSSRM1.EC
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2400 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 233 lm @ 3000 K, 85 °C Luminous efficacy: typ. 1.#INF lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness.

Product Features

  • Color: 2400 K - 5000 K (white)
  • Color Rendering Index: min. 80 ( typ. 82 )
  • Luminous Flux: typ. 233 lm @ 3000 K, 85 °C
  • Luminous efficacy: typ. 1.#INF lm/W @ 3000 K, 85 °C
  • Viewing angle at 50 % IV: 120°
  • Lumen Maintenance: Test results according to IESNA LM-80 available
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CSSRM1.EC
Product Name OSLON® Square LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details