Samsung Semiconductor Division LED White Lighting SPMWHT328FD5WATKS0

Description
LED Lighting LM301A White, Neutral 4000K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301A White, Neutral 4000K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT328FD5WATKS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT328FD5WATKS0-ND
LED White Lighting SPMWHT328FD5WATKS0-ND
LED Lighting LM301A White, Neutral 4000K 2.85V 150mA 115° 1212 (3030 Metric)

LED Lighting LM301A White, Neutral 4000K 2.85V 150mA 115° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238882-SPMWHT328FD5WATKS0
Optoelectronics - LED Lighting - White 1238882-SPMWHT328FD5WATKS0
Win Source Part Number: 1238882-SPMWHT328FD5 WATKS0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 62lm (58lm ~ 66lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs

Win Source Part Number: 1238882-SPMWHT328FD5WATKS0
Category: Optoelectronics>LED Lighting - White
Series: LM301A
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 500mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 62lm (58lm ~ 66lm)
Lumens/Watt @ Current - Test: 145 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT328
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT328FD5WATKS0-ND 1238882-SPMWHT328FD5WATKS0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 846-SLR-325VCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1149-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details