Broadcom Inc. LED Indication - Discrete - ALMD-CB3D-RT002 ALMD-CB3D-RT002

Description
Manufacturer: Broadcom Limited Win Source Part Number: 141247-ALMD-CB3D-RT0 02 Packaging: Cut Reel Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 3050mcd Lens Style/Size: Round with Domed Top Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Height (Max): 7.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 141247-ALMD-CB3D-RT0 02 Packaging: Cut Reel Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 3050mcd Lens Style/Size: Round with Domed Top Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Height (Max): 7.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-CB3D-RT002
141247-ALMD-CB3D-RT002
LED Indication - Discrete - ALMD-CB3D-RT002 141247-ALMD-CB3D-RT002
Manufacturer: Broadcom Limited Win Source Part Number: 141247-ALMD-CB3D-RT0 02 Packaging: Cut Reel Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 3050mcd Lens Style/Size: Round with Domed Top Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Height (Max): 7.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 141247-ALMD-CB3D-RT002
Packaging: Cut Reel
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 30°
Lens Color: Blue
Lens Transparency: Clear
Millicandela Rating: 3050mcd
Lens Style/Size: Round with Domed Top
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 464nm
Height (Max): 7.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 141247-ALMD-CB3D-RT002
Product Name LED Indication - Discrete - ALMD-CB3D-RT002
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details