Samsung Electronics Co., Ltd. LED White Lighting SPMWHD32AMD5XAT3SL

Description
LED LM301B NEUT WHT 4000K 1212
Request a Quote Datasheet
Description
LED LM301B NEUT WHT 4000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XAT3SLTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 1212

LED LM301B NEUT WHT 4000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD5XAT3SLCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 1212

LED LM301B NEUT WHT 4000K 1212

Buy Now Datasheet
Led, Hb, White, 4000K, 40Lm, 3030; Product Range Samsung - 97AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 4000K, 40Lm, 3030; Product Range Samsung
97AC7990
Led, Hb, White, 4000K, 40Lm, 3030; Product Range Samsung 97AC7990
LED, HB, WHITE, 4000K, 40LM, 3030; Product Range:LM301B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:40lm; CCT:4000K; Forward Current If Max:200mA; Forward Voltage @ Test:2.7V; Forward Current @ Test:65mA; PowerRoHS Compliant: Yes

LED, HB, WHITE, 4000K, 40LM, 3030; Product Range:LM301B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:40lm; CCT:4000K; Forward Current If Max:200mA; Forward Voltage @ Test:2.7V; Forward Current @ Test:65mA; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XAT3SLTR-ND 97AC7990
Product Name LED White Lighting Led, Hb, White, 4000K, 40Lm, 3030; Product Range Samsung
LED Package: 1212 (3030 Metric)
LED Type White White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details