Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAQSS0

Description
LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHD32AMD5XAQSS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHD32AMD5XAQSS0-ND
LED White Lighting SPMWHD32AMD5XAQSS0-ND
LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238852-SPMWHD32AMD5XAQSS0
Optoelectronics - LED Lighting - White 1238852-SPMWHD32AMD5XAQSS0
Win Source Part Number: 1238852-SPMWHD32AMD5 XAQSS0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5700K Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm) Lumens/Watt @ Current - Test: 212 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHD32

Win Source Part Number: 1238852-SPMWHD32AMD5XAQSS0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Cool
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm)
Lumens/Watt @ Current - Test: 212 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHD32

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHD32AMD5XAQSS0-ND 1238852-SPMWHD32AMD5XAQSS0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBA53S10MAV-4TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 80 degrees
View Details