Samsung Semiconductor Division LED White Lighting SPMWH3326MP7WAP3S0

Description
LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH3326MP7WAP3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MP7WAP3S0DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MP7WAP3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH3326MP7WAP3S0CT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Led, Yellow, 1.1Mm, 16Mcd, 585Nm; Led Color Lumex - 19J8768 - Newark, An Avnet Company
Specs
LED Package: 1.1mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details