ROHM Semiconductor GmbH Compact and lower height LEDs with lens CSL0701UT

Description
CSL0701UT is Lens type Chip LED. Available for both top-view and side-view usages.
Datasheet
Description
CSL0701UT is Lens type Chip LED. Available for both top-view and side-view usages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact and lower height LEDs with lens - CSL0701UT - ROHM Semiconductor GmbH
Willich, Germany
Compact and lower height LEDs with lens
CSL0701UT
Compact and lower height LEDs with lens CSL0701UT
CSL0701UT is Lens type Chip LED. Available for both top-view and side-view usages.

CSL0701UT is Lens type Chip LED. Available for both top-view and side-view usages.

Supplier's Site Datasheet
Compact and lower height LEDs with lens - CSL0701UT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Compact and lower height LEDs with lens
CSL0701UT
Compact and lower height LEDs with lens CSL0701UT
CSL0701UT is Lens type Chip LED. Available for both top-view and side-view usages.

CSL0701UT is Lens type Chip LED. Available for both top-view and side-view usages.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0701UT CSL0701UT
Product Name Compact and lower height LEDs with lens Compact and lower height LEDs with lens
LED Package: 2.9x2.4 (t=3.1)
LED Type Red Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å)
Optical Power Output 120 milliwatts 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details