Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228MD7WATUVK

Description
Win Source Part Number: 1239425-SPMWH1228MD7 WATUVK Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228MD7WAT UVKCT,1510-SPMWH1228 MD7WATUVKTR,1510-SPM WH1228MD7WATUVKDKR Base Product Number: SPMWH1228
Request a Quote Datasheet
Description
Win Source Part Number: 1239425-SPMWH1228MD7 WATUVK Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228MD7WAT UVKCT,1510-SPMWH1228 MD7WATUVKTR,1510-SPM WH1228MD7WATUVKDKR Base Product Number: SPMWH1228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239425-SPMWH1228MD7WATUVK
Optoelectronics - LED Lighting - White 1239425-SPMWH1228MD7WATUVK
Win Source Part Number: 1239425-SPMWH1228MD7 WATUVK Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228MD7WAT UVKCT,1510-SPMWH1228 MD7WATUVKTR,1510-SPM WH1228MD7WATUVKDKR Base Product Number: SPMWH1228

Win Source Part Number: 1239425-SPMWH1228MD7WATUVK
Category: Optoelectronics>LED Lighting - White
Series: LM281B+
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm)
Lumens/Watt @ Current - Test: 176 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH1228MD7WATUVKCT,1510-SPMWH1228MD7WATUVKTR,1510-SPMWH1228MD7WATUVKDKR
Base Product Number: SPMWH1228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239425-SPMWH1228MD7WATUVK
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details