OSRAM SYLVANIA, Inc. Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania 74779

Description
LED LIGHT BAR, WHITE, 3120LM, 26W; Light Color:White; Lumen Output:3120lm; Power Rating:26W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:WRAP Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 3120LM, 26W; Light Color:White; Lumen Output:3120lm; Power Rating:26W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:WRAP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania
23AH2546
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania 23AH2546
LED LIGHT BAR, WHITE, 3120LM, 26W; Light Color:White; Lumen Output:3120lm; Power Rating:26W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:WRAP Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 3120LM, 26W; Light Color:White; Lumen Output:3120lm; Power Rating:26W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:WRAP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH2546
Product Name Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLR-342MG3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
3 suppliers
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details