Samsung Semiconductor Division LED White Lighting SPMWH1228FD7WAT0SG

Description
LED Lighting LM281B+ White, Neutral 4000K 3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Neutral 4000K 3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD7WAT0SG-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD7WAT0SG-ND
LED White Lighting SPMWH1228FD7WAT0SG-ND
LED Lighting LM281B+ White, Neutral 4000K 3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Neutral 4000K 3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD7WAT0SG-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared Emitter - MT51720-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1720 nm (17200 Å)
View Details