Kingbright Corporation Optoelectronics - LED Indication - Discrete AA3528AEC

Description
Win Source Part Number: 1016437-AA3528AEC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 627nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1010-1,754-1010- 2,754-1010-6,Q417848 1 Base Product Number: AA3528
Request a Quote Datasheet
Description
Win Source Part Number: 1016437-AA3528AEC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 627nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1010-1,754-1010- 2,754-1010-6,Q417848 1 Base Product Number: AA3528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1016437-AA3528AEC
Optoelectronics - LED Indication - Discrete 1016437-AA3528AEC
Win Source Part Number: 1016437-AA3528AEC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 627nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1010-1,754-1010- 2,754-1010-6,Q417848 1 Base Product Number: AA3528

Win Source Part Number: 1016437-AA3528AEC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 627nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1010-1,754-1010-2,754-1010-6,Q4178481
Base Product Number: AA3528

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1016437-AA3528AEC
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA4040SRCGKC-RTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 655 nm (5740 to 6550 Å)
View Details