Manufacturer: Samsung
Win Source Part Number: 897132-SPMWH1228FD5W
Series: LM281B+
Features: LED Lighting series White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Package: Reel - TR
Package: 1113 (2835 Metric)
Mounting: Surface Mount
Family Name: SPMWH1228
Categories: Optoelectronics
Case / Package: 2835
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.40.2000
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897132-SPMWH1228FD5WATKSA |
| Product Name | Led Lighting - LED Lighting - White - SPMWH1228FD5WATKSA |