Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WARMSE

Description
LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH1228FD5WARMSETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH1228FD5WARMSECT-ND - DigiKey
Thief River Falls, MN, United States
LED LM281B+ COOL WHT 5000K 2835

LED LM281B+ COOL WHT 5000K 2835

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH1228FD5WARMSETR-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
SOT 23 RED/GRN SMD LED - AM23ESGC - Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red; Green
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
View Details
4 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details