Kingbright Corporation SOT 23 RED/GRN SMD LED AM23ESGC

Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet
Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT 23 RED/GRN SMD LED - AM23ESGC - Kingbright Corporation
City of Industry, CA, USA
SOT 23 RED/GRN SMD LED
AM23ESGC
SOT 23 RED/GRN SMD LED AM23ESGC
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication

Features and Applications

  • SOT-23 package surface mount LED lamp
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AM23ESGC
1143435-AM23ESGC
LED Indication - Discrete - AM23ESGC 1143435-AM23ESGC
Manufacturer: Kingbright Win Source Part Number: 1143435-AM23ESGC Packaging: Reel Mounting Style: SMD Color: Green, Red Configuration: Common Cathode Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 5mcd Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 568nm Green, 617nm Red Wavelength - Peak: 565nm Green, 627nm Red Categories: Optoelectronics Supplier Device Package: SOT-23-3 Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 1.30mm Manufacturer Homepage: www.us.kingbright.co m Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Height (Maximum): 1.20mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 1.30mm W Voltage - Forward (Vf): 2.2V Green, 2V Red

Manufacturer: Kingbright
Win Source Part Number: 1143435-AM23ESGC
Packaging: Reel
Mounting Style: SMD
Color: Green, Red
Configuration: Common Cathode
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd Green, 5mcd Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 568nm Green, 617nm Red
Wavelength - Peak: 565nm Green, 627nm Red
Categories: Optoelectronics
Supplier Device Package: SOT-23-3
Lens Style: Rectangle with Flat Top
Lens Size: 3.00mm x 1.30mm
Manufacturer Homepage: www.us.kingbright.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Height (Maximum): 1.20mm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.00mm L x 1.30mm W
Voltage - Forward (Vf): 2.2V Green, 2V Red

Buy Now
LED Indication - Discrete - 754-1633-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1633-6-ND
LED Indication - Discrete 754-1633-6-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red TO-236-3, SC-59, SOT-23-3

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1633-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1633-1-ND
LED Indication - Discrete 754-1633-1-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red TO-236-3, SC-59, SOT-23-3

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1633-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1633-2-ND
LED Indication - Discrete 754-1633-2-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red TO-236-3, SC-59, SOT-23-3

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM23ESGC
Standard LEDs - SMD AM23ESGC
Standard LEDs - SMD RED/GREEN WATER DIFF

Standard LEDs - SMD RED/GREEN WATER DIFF

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM23ESGC 1143435-AM23ESGC 754-1633-6-ND AM23ESGC
Product Name SOT 23 RED/GRN SMD LED LED Indication - Discrete - AM23ESGC LED Indication - Discrete Standard LEDs - SMD
LED Package: SOT-23 SMD LED TO-236-3, SC-59, SOT-23-3
LED Type Red; Green Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 568 nm (5680 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1045623-APA2107LVBC/D - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details
3 suppliers