Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH12224D7W8RKSA

Description
Win Source Part Number: 1238917-SPMWH12224D7 W8RKSA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5000K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238917-SPMWH12224D7 W8RKSA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5000K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238917-SPMWH12224D7W8RKSA
Optoelectronics - LED Lighting - White 1238917-SPMWH12224D7W8RKSA
Win Source Part Number: 1238917-SPMWH12224D7 W8RKSA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5000K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs

Win Source Part Number: 1238917-SPMWH12224D7W8RKSA
Category: Optoelectronics>LED Lighting - White
Series: LM286B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 45mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 18V
Current - Test: 40mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm)
Lumens/Watt @ Current - Test: 119 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH12224
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238917-SPMWH12224D7W8RKSA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZBGA55W-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Led, Yellow, 1.1Mm, 16Mcd, 585Nm; Led Color Lumex - 19J8768 - Newark, An Avnet Company
Specs
LED Package: 1.1mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details