OSRAM Opto Semiconductors DURIS® low and mid power LEDs GT DASPA1.13

Description
DURIS® P 5, 519 nm (true green), typ. 26 lm, typ. 80 lm/W Product Features Color: 519 nm (true green) Luminous Flux: typ. 26 lm Luminous efficacy: typ. 80 lm/W Viewing angle at 50 % IV: 120°
Description
DURIS® P 5, 519 nm (true green), typ. 26 lm, typ. 80 lm/W Product Features Color: 519 nm (true green) Luminous Flux: typ. 26 lm Luminous efficacy: typ. 80 lm/W Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GT DASPA1.13 - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GT DASPA1.13
DURIS® low and mid power LEDs GT DASPA1.13
DURIS® P 5, 519 nm (true green), typ. 26 lm, typ. 80 lm/W Product Features Color: 519 nm (true green) Luminous Flux: typ. 26 lm Luminous efficacy: typ. 80 lm/W Viewing angle at 50 % IV: 120°

DURIS® P 5, 519 nm (true green), typ. 26 lm, typ. 80 lm/W

Product Features

  • Color: 519 nm (true green)
  • Luminous Flux: typ. 26 lm
  • Luminous efficacy: typ. 80 lm/W
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GT DASPA1.13
Product Name DURIS® low and mid power LEDs
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details