Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3DA0CF4UPT6

Description
Win Source Part Number: 1239922-SPHWHTL3DA0C F4UPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 3500K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239922-SPHWHTL3DA0C F4UPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 3500K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239922-SPHWHTL3DA0CF4UPT6
Optoelectronics - LED Lighting - White 1239922-SPHWHTL3DA0CF4UPT6
Win Source Part Number: 1239922-SPHWHTL3DA0C F4UPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 3500K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs

Win Source Part Number: 1239922-SPHWHTL3DA0CF4UPT6
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 1.05A
CCT (K): 3500K
Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm)
Lumens/Watt @ Current - Test: 137 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2.2°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHTL3
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239922-SPHWHTL3DA0CF4UPT6
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details