Samsung Semiconductor Division LED White Lighting SPHWHTL3DA0CF4RNZ6

Description
LED LH351D COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED LH351D COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3DA0CF4RNZ6CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D COOL WHITE 5000K 1414

LED LH351D COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3DA0CF4RNZ6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D COOL WHITE 5000K 1414

LED LH351D COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3DA0CF4RNZ6CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1637-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details