Samsung Semiconductor Division LED White Lighting SPHWHTL3D50EE4UMPF

Description
LED LH351C WARM WHT 3500K 1414
Request a Quote Datasheet
Description
LED LH351C WARM WHT 3500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50EE4UMPFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 3500K 1414

LED LH351C WARM WHT 3500K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50EE4UMPFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 3500K 1414

LED LH351C WARM WHT 3500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50EE4UMPFCT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details