Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNA27YZT2D1

Description
Win Source Part Number: 1241134-SPHWHAHDNA27 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 404lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241134-SPHWHAHDNA27 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 404lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241134-SPHWHAHDNA27YZT2D1
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241134-SPHWHAHDNA27YZT2D1
Win Source Part Number: 1241134-SPHWHAHDNA27 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 404lm (Typ)

Win Source Part Number: 1241134-SPHWHAHDNA27YZT2D1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC003D
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 2,400
Current - Max: 230mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 90mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 130 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 404lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241134-SPHWHAHDNA27YZT2D1
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details