Samsung Semiconductor Division LED White Lighting SPHWH2L5N607YET5A3

Description
LED LH502D NEUT WHT 4000K 2020
Request a Quote Datasheet
Description
LED LH502D NEUT WHT 4000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N607YET5A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D NEUT WHT 4000K 2020

LED LH502D NEUT WHT 4000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N607YET5A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details