ITW Electronic Component Solutions - Lumex LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SMF-2432SUGC-TR SMF-2432SUGC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 794744-SMF-2432SUGC- TR Series: * Family Name: SMF-2432SUGC Categories: Optoelectronics Introduction Date: February 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 794744-SMF-2432SUGC- TR Series: * Family Name: SMF-2432SUGC Categories: Optoelectronics Introduction Date: February 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SMF-2432SUGC-TR
794744-SMF-2432SUGC-TR
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SMF-2432SUGC-TR 794744-SMF-2432SUGC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 794744-SMF-2432SUGC- TR Series: * Family Name: SMF-2432SUGC Categories: Optoelectronics Introduction Date: February 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 794744-SMF-2432SUGC-TR
Series: *
Family Name: SMF-2432SUGC
Categories: Optoelectronics
Introduction Date: February 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 794744-SMF-2432SUGC-TR
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SMF-2432SUGC-TR
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
View Details
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details