Opto Diode Corporation, an ITW Company TO-66 Package 880 nm Emitter OD-666

Description
High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.
Datasheet
Description
High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
TO-66 Package 880 nm Emitter
OD-666
TO-66 Package 880 nm Emitter OD-666
High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.

High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.

Supplier's Site Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company
Product Category Light Emitting Diodes (LED)
Product Number OD-666
Product Name TO-66 Package 880 nm Emitter
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LX0402USBC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details