Win Source Part Number: 1237339-SL-L22127502
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Type: Constant Current
Termination Style: Wire Leads
Features: OVP, SCP
Package: Tray
Standard Package: 10
Ratings: IP67
Power (Watts): 75 W
Voltage - Output: 18 ~ 36V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 89%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 5.94" L x 2.66" W x 1.57" H (151.0mm x 67.5mm x 40.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9520
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1691
Product Status: Obsolete
Approval Agency: cURus
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 1237339-SL-L22127502US |
| Product Name | Power Supplies - External/Internal (Off-Board) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |
| Type | Constant Current |
| Input Voltage | 100 volts |