Infineon Technologies AG PMIC - PMIC - LED Drivers - TLE4242EJXUMA1 TLE4242EJXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108637-TLE4242EJXUM A1 Packaging: Reel - TR Type: Linear Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8-27 Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108637-TLE4242EJXUM A1 Packaging: Reel - TR Type: Linear Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8-27 Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TLE4242EJXUMA1 - 1108637-TLE4242EJXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLE4242EJXUMA1
1108637-TLE4242EJXUMA1
PMIC - PMIC - LED Drivers - TLE4242EJXUMA1 1108637-TLE4242EJXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108637-TLE4242EJXUM A1 Packaging: Reel - TR Type: Linear Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8-27 Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 1108637-TLE4242EJXUMA1
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-8-27
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
LED Drivers - TLE4242EJXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Dimming 500mA PG-DSO-8-27

LED Driver IC 1 Output Linear Dimming 500mA PG-DSO-8-27

Buy Now Datasheet
Singapore, Singapore
500MA LED Driver IC
137-TLE4242EJXUMA1
500MA LED Driver IC 137-TLE4242EJXUMA1
IC LED DRIVER LINEAR 500MA 8DSO Product overview: TLE4242EJXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4242EJXUMA1 can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 500MA 8DSO Product overview: TLE4242EJXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4242EJXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLE4242EJXUMA1
LED Lighting Drivers TLE4242EJXUMA1
LED Lighting Drivers MC RELAY + LED

LED Lighting Drivers MC RELAY + LED

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLE4242EJXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLE4242EJXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLE4242EJXUMA1
IC LED DRIVER LINEAR 500MA 8DSO

IC LED DRIVER LINEAR 500MA 8DSO

Supplier's Site
PMIC - LED Drivers - TLE4242EJXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLE4242EJXUMA1
PMIC - LED Drivers TLE4242EJXUMA1
IC LED DRIVER LINEAR DIM 8DSO

IC LED DRIVER LINEAR DIM 8DSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1108637-TLE4242EJXUMA1 TLE4242EJXUMA1TR-ND 137-TLE4242EJXUMA1 TLE4242EJXUMA1 TLE4242EJXUMA1 TLE4242EJXUMA1
Product Name PMIC - PMIC - LED Drivers - TLE4242EJXUMA1 LED Drivers 500MA LED Driver IC LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 42 volts 4.5 to 42 volts 4.5 to 42 volts
Output Voltage 40 volts 40 volts
Output Current 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8512EETTR-T - 909088-A8512EETTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 28-QFN (5x5)
View Details
5 suppliers
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
LM3445 Triac Dimmable Offline LED Driver - LM3445M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
5 suppliers
LED Driver IC - 137-AAT1401IUQ-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
3 suppliers