Rochester Electronics PMIC - PMIC - LED Drivers - CY8CLEDAC01 CY8CLEDAC01

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867861-CY8CLEDAC01 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming - 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867861-CY8CLEDAC01 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming - 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CY8CLEDAC01 - 867861-CY8CLEDAC01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CY8CLEDAC01
867861-CY8CLEDAC01
PMIC - PMIC - LED Drivers - CY8CLEDAC01 867861-CY8CLEDAC01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867861-CY8CLEDAC01 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming - 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867861-CY8CLEDAC01
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming - 8-SOIC-EP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - CY8CLEDAC01 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CY8CLEDAC01
PMIC - LED Drivers CY8CLEDAC01
IC CTLR DGTL CURRENT MODE 8SOIC

IC CTLR DGTL CURRENT MODE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 867861-CY8CLEDAC01 CY8CLEDAC01
Product Name PMIC - PMIC - LED Drivers - CY8CLEDAC01 PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Output Current 400 milliamps
View Details
LED Driver IC - SKY87020-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LM3466MRX - 1198880-LM3466MRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers