Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SI-N8T0754B0WW

Description
Win Source Part Number: 1241609-SI-N8T0754B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 90mm G5 Type: LED Module Color: White, Neutral Features: With Connector Package: Bulk Standard Package: 180 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.5V Current - Test: 240mA Height: 5.20mm Lens Type: Flat CCT (K): 4000K Lumens/Watt @ Current - Test: 188 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 90.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8T0754B0WW Base Product Number: SI-N8T0754 Product Status: Obsolete Luminous Flux @ Current/Temperature: 1240lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241609-SI-N8T0754B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 90mm G5 Type: LED Module Color: White, Neutral Features: With Connector Package: Bulk Standard Package: 180 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.5V Current - Test: 240mA Height: 5.20mm Lens Type: Flat CCT (K): 4000K Lumens/Watt @ Current - Test: 188 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 90.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8T0754B0WW Base Product Number: SI-N8T0754 Product Status: Obsolete Luminous Flux @ Current/Temperature: 1240lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241609-SI-N8T0754B0WW
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241609-SI-N8T0754B0WW
Win Source Part Number: 1241609-SI-N8T0754B0 WW Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: CM 90mm G5 Type: LED Module Color: White, Neutral Features: With Connector Package: Bulk Standard Package: 180 Configuration: Round Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 27.5V Current - Test: 240mA Height: 5.20mm Lens Type: Flat CCT (K): 4000K Lumens/Watt @ Current - Test: 188 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 25°C Dimension: 90.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SI-N8T0754B0WW Base Product Number: SI-N8T0754 Product Status: Obsolete Luminous Flux @ Current/Temperature: 1240lm (Typ)

Win Source Part Number: 1241609-SI-N8T0754B0WW
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: CM 90mm G5
Type: LED Module
Color: White, Neutral
Features: With Connector
Package: Bulk
Standard Package: 180
Configuration: Round
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 27.5V
Current - Test: 240mA
Height: 5.20mm
Lens Type: Flat
CCT (K): 4000K
Lumens/Watt @ Current - Test: 188 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Dimension: 90.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SI-N8T0754B0WW
Base Product Number: SI-N8T0754
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 1240lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241609-SI-N8T0754B0WW
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCN-CY0C0791-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers