OSRAM Opto Semiconductors High Flux LEDs CW CBLPM1.W1

Description
CERAMOS Gen 4.H, typ. 200 lm, 2500K warm white (0.5, 0.43) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.50, Cy = 0.43 acc. to CIE 1931 (warm white); CTR = 2500 K Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)
Description
CERAMOS Gen 4.H, typ. 200 lm, 2500K warm white (0.5, 0.43) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.50, Cy = 0.43 acc. to CIE 1931 (warm white); CTR = 2500 K Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)

Suppliers

Company
Product
Description
Supplier Links
High Flux LEDs - CW CBLPM1.W1 - OSRAM Opto Semiconductors
San Jose, CA, USA
High Flux LEDs
CW CBLPM1.W1
High Flux LEDs CW CBLPM1.W1
CERAMOS Gen 4.H, typ. 200 lm, 2500K warm white (0.5, 0.43) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.50, Cy = 0.43 acc. to CIE 1931 (warm white); CTR = 2500 K Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)

CERAMOS Gen 4.H, typ. 200 lm, 2500K warm white (0.5, 0.43)

Product Features

  • Package: SMD ceramic package with diffused silicone resin
  • Feature of the device: high efficient lighsource at small dimensions
  • Color: Cx = 0.50, Cy = 0.43 acc. to CIE 1931 (warm white); CTR = 2500 K
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number CW CBLPM1.W1
Product Name High Flux LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optics - LEDs - Light Pipes - GW CSHPM1.EM-LPLR-A838-1 - 1061412-GW CSHPM1.EM-LPLR-A838-1 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Luminous Intensity 28800 milliCandela
View Details
2 suppliers