Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP7WT78HEL1WLS06E

Description
Win Source Part Number: 1239712-SCP7WT78HEL1 WLS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.43mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 63lm (59lm ~ 67lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2351-2,SCP7WT78 HEL1WLS06E,1510-2351 -1,1510-2351-6 Base Product Number: SCP7WT78
Request a Quote Datasheet
Description
Win Source Part Number: 1239712-SCP7WT78HEL1 WLS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.43mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 63lm (59lm ~ 67lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2351-2,SCP7WT78 HEL1WLS06E,1510-2351 -1,1510-2351-6 Base Product Number: SCP7WT78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239712-SCP7WT78HEL1WLS06E
Optoelectronics - LED Lighting - White 1239712-SCP7WT78HEL1WLS06E
Win Source Part Number: 1239712-SCP7WT78HEL1 WLS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.43mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 2700K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 63lm (59lm ~ 67lm) Lumens/Watt @ Current - Test: 145 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2351-2,SCP7WT78 HEL1WLS06E,1510-2351 -1,1510-2351-6 Base Product Number: SCP7WT78

Win Source Part Number: 1239712-SCP7WT78HEL1WLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.43mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 2700K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 63lm (59lm ~ 67lm)
Lumens/Watt @ Current - Test: 145 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2351-2,SCP7WT78HEL1WLS06E,1510-2351-1,1510-2351-6
Base Product Number: SCP7WT78

Buy Now Datasheet
LED White Lighting - 1510-2351-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2351-2-ND
LED White Lighting 1510-2351-2-ND
LED Lighting LM101B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 150mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 150mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2351-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2351-6-ND
LED White Lighting 1510-2351-6-ND
LED Lighting LM101B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 150mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 150mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2351-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2351-1-ND
LED White Lighting 1510-2351-1-ND
LED Lighting LM101B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 150mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Warm 2700K 5-Step MacAdam Ellipse 2.9V 150mA 120° 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239712-SCP7WT78HEL1WLS06E 1510-2351-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMDK13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Lens Type Flat Lens
View Details