Samsung Semiconductor Division LED White Lighting SCP7TT78HPL1TLS06E

Description
LED Lighting LM101A White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101A White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2194-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2194-1-ND
LED White Lighting 1510-2194-1-ND
LED Lighting LM101A White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2194-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2194-2-ND
LED White Lighting 1510-2194-2-ND
LED Lighting LM101A White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239751-SCP7TT78HPL1TLS06E
Optoelectronics - LED Lighting - White 1239751-SCP7TT78HPL1TLS06E
Win Source Part Number: 1239751-SCP7TT78HPL1 TLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 4000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2194-6,1510-219 4-1,1510-2194-2 Base Product Number: SCP7TT78 Product Status: Last Time Buy

Win Source Part Number: 1239751-SCP7TT78HPL1TLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Neutral
Package: Tape & Reel (TR)
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 4000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm)
Lumens/Watt @ Current - Test: 149 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2194-6,1510-2194-1,1510-2194-2
Base Product Number: SCP7TT78
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2194-1-ND 1239751-SCP7TT78HPL1TLS06E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0505 (1313 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-2283-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers