JKL Components Corporation Dual Pin Light Emitting Diodes (LED TB) Z-221O

Description
Through board led's: low cost, highly reliable
Request a Quote Datasheet
Description
Through board led's: low cost, highly reliable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pacoima, CA, USA
Dual Pin Light Emitting Diodes (LED TB)
Z-221O
Dual Pin Light Emitting Diodes (LED TB) Z-221O
Through board led's: low cost, highly reliable

Through board led's: low cost, highly reliable

Supplier's Site
LED Indication - Discrete - Z-221O-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
Z-221O-ND
LED Indication - Discrete Z-221O-ND
Orange LED Indication - Discrete 2V Radial

Orange LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  JKL Components Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number Z-221O Z-221O-ND
Product Name Dual Pin Light Emitting Diodes (LED TB) LED Indication - Discrete
LED Package: T-1 3/4 Radial
LED Type Orange Orange
Viewing Angle 120 degrees 120 degrees
Forward Current 0.1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details