RC5025J391CS -- CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Chip Resistor - Surface Mount
RC5025J391CS
Description
RES 390 OHM 5% 2/3W 2010
Description
RES 390 OHM 5% 2/3W 2010
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
RC5025J391CS |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip); Thin Film
Chip Resistor Package Size
1206
Resistance Range
0.0030 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Power Applications; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details