Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount BVE

Description
ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 10 W permanent power* Continuous current load up to 220 A (0.2 mOhm) Heavy copper connectors Excellent long term stability Ideally suited for mounting on DCB / IMS substrate Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualification
Request a Quote Datasheet
Description
ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 10 W permanent power* Continuous current load up to 220 A (0.2 mOhm) Heavy copper connectors Excellent long term stability Ideally suited for mounting on DCB / IMS substrate Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
BVE
Shunt Resistor - Two Terminal Surface Mount BVE
ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 10 W permanent power* Continuous current load up to 220 A (0.2 mOhm) Heavy copper connectors Excellent long term stability Ideally suited for mounting on DCB / IMS substrate Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualification

ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market.

Features

  • 10 W permanent power*
  • Continuous current load up to 220 A (0.2 mOhm)
  • Heavy copper connectors
  • Excellent long term stability
  • Ideally suited for mounting on DCB / IMS substrate
  • Max. solder temperature up to 350 °C / 30 sec
  • AEC-Q200 qualification
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number BVE
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5930
Resistance Range 1.00E-4 to 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details