Smiths Interconnect, a Molex company Resistors

Description
Smiths Interconnect offers low and high power RF resistors including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. Some devices use a tuned circuit design to minimize parasitic capacitance across their usable frequency bands. Most devices are available in a wide range of resistance values, typically from 1 ohm to 1 K ohms. Choose from a variety of metallization finishes for easy mounting to a heat sink or directly to the printed circuit board. Typical finishes include: Lead-free, RoHS compliant plating (silver or gold), solder finish with SN63 or solder fused finish with SN63 depending upon package type. Select from bulk, tape & reel, or waffle packaging, again, depending upon resistor package style. Features & Benefits Lead Free, RoHS Compliant Option Available Low Capacitance Mounting - Surface Mount, Tab & Cover, Flange, and Rod Power Levels: 0.05 to 800 Watts 50 and 100 Ohms Standard Tight Resistance Tolerance - +/-5%, +/-2%, and +/-1% Available Tuned Circuit Available in AlN, BeO, or Alumina Substrate Thicknesses of .015" to .120" Available Custom Tab Forming Available Resistance Ranges from 3 to 400 Ohms Small Footprint and Low Profile
Request a Quote
Description
Smiths Interconnect offers low and high power RF resistors including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. Some devices use a tuned circuit design to minimize parasitic capacitance across their usable frequency bands. Most devices are available in a wide range of resistance values, typically from 1 ohm to 1 K ohms. Choose from a variety of metallization finishes for easy mounting to a heat sink or directly to the printed circuit board. Typical finishes include: Lead-free, RoHS compliant plating (silver or gold), solder finish with SN63 or solder fused finish with SN63 depending upon package type. Select from bulk, tape & reel, or waffle packaging, again, depending upon resistor package style. Features & Benefits Lead Free, RoHS Compliant Option Available Low Capacitance Mounting - Surface Mount, Tab & Cover, Flange, and Rod Power Levels: 0.05 to 800 Watts 50 and 100 Ohms Standard Tight Resistance Tolerance - +/-5%, +/-2%, and +/-1% Available Tuned Circuit Available in AlN, BeO, or Alumina Substrate Thicknesses of .015" to .120" Available Custom Tab Forming Available Resistance Ranges from 3 to 400 Ohms Small Footprint and Low Profile
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistors -  - Smiths Interconnect, a Molex company
London, United Kingdom
Resistors
Resistors
Smiths Interconnect offers low and high power RF resistors including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. Some devices use a tuned circuit design to minimize parasitic capacitance across their usable frequency bands. Most devices are available in a wide range of resistance values, typically from 1 ohm to 1 K ohms. Choose from a variety of metallization finishes for easy mounting to a heat sink or directly to the printed circuit board. Typical finishes include: Lead-free, RoHS compliant plating (silver or gold), solder finish with SN63 or solder fused finish with SN63 depending upon package type. Select from bulk, tape & reel, or waffle packaging, again, depending upon resistor package style. Features & Benefits Lead Free, RoHS Compliant Option Available Low Capacitance Mounting - Surface Mount, Tab & Cover, Flange, and Rod Power Levels: 0.05 to 800 Watts 50 and 100 Ohms Standard Tight Resistance Tolerance - +/-5%, +/-2%, and +/-1% Available Tuned Circuit Available in AlN, BeO, or Alumina Substrate Thicknesses of .015" to .120" Available Custom Tab Forming Available Resistance Ranges from 3 to 400 Ohms Small Footprint and Low Profile

Smiths Interconnect offers low and high power RF resistors including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. Some devices use a tuned circuit design to minimize parasitic capacitance across their usable frequency bands. Most devices are available in a wide range of resistance values, typically from 1 ohm to 1 K ohms. Choose from a variety of metallization finishes for easy mounting to a heat sink or directly to the printed circuit board. Typical finishes include: Lead-free, RoHS compliant plating (silver or gold), solder finish with SN63 or solder fused finish with SN63 depending upon package type. Select from bulk, tape & reel, or waffle packaging, again, depending upon resistor package style.

Features & Benefits

  • Lead Free, RoHS Compliant Option Available
  • Low Capacitance
  • Mounting - Surface Mount, Tab & Cover, Flange, and Rod
  • Power Levels: 0.05 to 800 Watts
  • 50 and 100 Ohms Standard
  • Tight Resistance Tolerance - +/-5%, +/-2%, and +/-1% Available
  • Tuned Circuit
  • Available in AlN, BeO, or Alumina
  • Substrate Thicknesses of .015" to .120" Available
  • Custom Tab Forming Available
  • Resistance Ranges from 3 to 400 Ohms
  • Small Footprint and Low Profile
Supplier's Site

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Chip Resistors
Product Name Resistors
Resistance Range 3 to 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details